Newport MKS Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated KPC016

Description
The KPC016 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KPC016 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated - KPC016 - Newport MKS
Irvine, CA, United States
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated
KPC016
Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated KPC016
The KPC016 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KPC016 N-BK7 Plano-Concave Lens is an uncoated 12.7 mm diameter, N-BK7, plano-concave lens with an effective focal length of -100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision plano-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KPC016
Product Name Plano-Concave Lens, N-BK7, 12.7 mm Diameter, -100 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.82 mm (0.1110 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, Uncoated - KBC037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 50 mm FL, 400-700 nm - CKX16-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 47.2 mm (1.86 inch)
Center Thickness 4.24 mm (0.1669 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, Uncoated - KBX139 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 50.2 mm EFL, 650-1000nm - KBX034AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.93 mm (1.93 inch)
Center Thickness 3.79 mm (0.1492 inch)
View Details