Newport MKS Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, Uncoated KBC019

Description
The KBC019 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC019 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, Uncoated - KBC019 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, Uncoated
KBC019
Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, Uncoated KBC019
The KBC019 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC019 Bi-Concave Lens is an uncoated 12.7 mm diameter N-BK7 Bi-concave lens with an effective focal length of -75 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC019
Product Name Bi-Concave Lens, N-BK7, 12.7 mm Diameter, -75 mm EFL, Uncoated
Lens Type Spherical Lens
Focal Length -75.82 mm (-2.99 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 2.92 mm (0.1150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 430-700nm - KBX043AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -100 mm EFL, Uncoated - KBC037 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -101 mm (-3.97 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200 mm FL, Uncoated - CKV200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 12.7 mm Diameter, 25.4 mm EFL, 650-1000nm - KBX028AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 23.83 mm (0.9382 inch)
Center Thickness 4.61 mm (0.1815 inch)
View Details