Newport MKS Motorized Linear Stage, 500 mm Travel, DC Motor, Rotary Encoder, 1/4-20 IMS500CC

Description
The IMS500CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote Datasheet
Description
The IMS500CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, 500 mm Travel, DC Motor, Rotary Encoder, 1/4-20 - IMS500CC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, 500 mm Travel, DC Motor, Rotary Encoder, 1/4-20
IMS500CC
Motorized Linear Stage, 500 mm Travel, DC Motor, Rotary Encoder, 1/4-20 IMS500CC
The IMS500CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

The IMS500CC Linear Stage with DC Motor uses the same industry-proven technology as the ILS Series. The stage features a robust design and high performance at low cost, making it a cost-effective solution for precision industrial and laboratory applications. Features include: recirculating ball bearing slides to provide excellent payload capabilities and long life; FEM-optimized extruded aluminum body to avoid bending effects or deflection under load. The preloaded, backlash-free ballscrew provides rapid motion with fast, step and settling times. Position is read with a 4000 pts/rev. encoder mounted directly on the screw. This stage is ideal for many precision industrial applications such as semiconductor wafer inspection, micro-electronics test and assembly, pick and place, DNA sequencing or laser machining.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IMS500CC
Product Name Motorized Linear Stage, 500 mm Travel, DC Motor, Rotary Encoder, 1/4-20
Stroke or X-Axis Travel 19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, NSA12, CONEX-PP Integrated Controller - CONEX-NSA12 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0354 in/sec (0.0540 m/min)
Motor Type Stepper; Micro Step Drive Stepper
View Details
Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6 - 8081-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro XY, Pico Z, 8-32, 1/4-20 - 9063-XYZ-NNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 2.0 in. Travel, 1/4-20 - 436A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details