Newport MKS Motorized Linear Stage, Industrial, Linear Motor, 600 mm Travel, 560 mm IDL560-600LM

Description
The IDL560-600LM Industrial Grade Linear Motor Stage offers a 600 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 560 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 2000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet
Description
The IDL560-600LM Industrial Grade Linear Motor Stage offers a 600 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 560 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 2000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Industrial, Linear Motor, 600 mm Travel, 560 mm - IDL560-600LM - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Industrial, Linear Motor, 600 mm Travel, 560 mm
IDL560-600LM
Motorized Linear Stage, Industrial, Linear Motor, 600 mm Travel, 560 mm IDL560-600LM
The IDL560-600LM Industrial Grade Linear Motor Stage offers a 600 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 560 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 2000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

The IDL560-600LM Industrial Grade Linear Motor Stage offers a 600 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 560 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 2000 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge.

The driver module is required for use with an XPS-D or XPS-RLD motion controller.

Industrial-Level Build and Performance


With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Easy Direct Mounting of XY Stack Configurations


IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting.

With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Individual Stage Metrology Report is Included


Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IDL560-600LM
Product Name Motorized Linear Stage, Industrial, Linear Motor, 600 mm Travel, 560 mm
Stroke or X-Axis Travel 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, 8-32 & 1/4-20 - 9081 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Linear Actuator, DC Servo, 12 mm Travel, TRB12CC and CONEX-CC Controller - CONEX-TRB12CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
Motor Type DC Servo; DC servo
View Details
Device Alignment Stage, Compact, Six-Axis, 2 mm Linear, 4 degree Angular, 4-40 - 9031 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0787 inch (2 mm)
Motor Type Hex-Key
View Details
XZ Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, 8-32 & 1/4-20 - 9063-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details