Newport MKS Motorized Linear Stage, Industrial, Linear Motor, 1200 mm Travel, 280 mm IDL280-1200LM

Description
The IDL280-1200LM Industrial Grade Linear Motor Stage offers a 1200 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet
Description
The IDL280-1200LM Industrial Grade Linear Motor Stage offers a 1200 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, Industrial, Linear Motor, 1200 mm Travel, 280 mm - IDL280-1200LM - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, Industrial, Linear Motor, 1200 mm Travel, 280 mm
IDL280-1200LM
Motorized Linear Stage, Industrial, Linear Motor, 1200 mm Travel, 280 mm IDL280-1200LM
The IDL280-1200LM Industrial Grade Linear Motor Stage offers a 1200 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge. The driver module is required for use with an XPS-D or XPS-RLD motion controller. Industrial-Level Build and Performance With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Easy Direct Mounting of XY Stack Configurations IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting. With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments. Individual Stage Metrology Report is Included Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

The IDL280-1200LM Industrial Grade Linear Motor Stage offers a 1200 mm travel range with, 50 nm minimum incremental motion and a 2000 mm/s top speed. This robust 280 mm wide industrial-grade linear stage is designed specifically for laser material processing applications requiring high precision, high throughput and high reliability. The high-efficiency, non-contact, ironless linear motor offers fast motion and speed stability and a 1500 N load capacity. Additional industrial environment features include a hard top cover, flexible side bands and air purge.

The driver module is required for use with an XPS-D or XPS-RLD motion controller.

Industrial-Level Build and Performance


With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Easy Direct Mounting of XY Stack Configurations


IDL stages feature both imperial and metric mounting hole patterns allowing for flexible mounting.

With a focus on high throughput, heavy load capacity, and extreme durability, the IDL stages have been designed for the most rigorous demands of precision industrial laser microprocessing. Industrial grade hard covers, wear-resistant sidebands, air purge, and directed debris path make the IDL suitable for industrial environments.

Individual Stage Metrology Report is Included


Newport guarantees specification values which are measured and recorded following ASME B5.57 and ISO 230-2 standards. The typical performance values are two times better than the guaranteed specifications.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number IDL280-1200LM
Product Name Motorized Linear Stage, Industrial, Linear Motor, 1200 mm Travel, 280 mm
Stroke or X-Axis Travel 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Orientation Right-Handed
View Details
Motorized Goniometer, ±45 ° Travel Range, DC Motor Drive, BGM160 - BGM160CC - Newport MKS
Specs
Axis Configuration Tip/Tilt Axes
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
Motor Features Motor Encoder Feedback
View Details
XY Linear Stage, Triple Divide, 12.7 mm, Y Pico, X Micro, M4, M6 - 9065-XY-NP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details