Newport MKS Optical Fiber Coupler, GRIN Lens, Bare Fibers F-925

Description
The F-925 GRIN Lens Fiber Coupler provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. The Model F-925 is designed for bare fibers. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and bare fiber chucks are sold separately. The couplers mount to Newport tables and breadboards via a single bolt.
Request a Quote
Description
The F-925 GRIN Lens Fiber Coupler provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. The Model F-925 is designed for bare fibers. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and bare fiber chucks are sold separately. The couplers mount to Newport tables and breadboards via a single bolt.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber Coupler, GRIN Lens, Bare Fibers - F-925 - Newport MKS
Irvine, CA, United States
Optical Fiber Coupler, GRIN Lens, Bare Fibers
F-925
Optical Fiber Coupler, GRIN Lens, Bare Fibers F-925
The F-925 GRIN Lens Fiber Coupler provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. The Model F-925 is designed for bare fibers. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and bare fiber chucks are sold separately. The couplers mount to Newport tables and breadboards via a single bolt.

The F-925 GRIN Lens Fiber Coupler provides a convenient means of aligning fibers with GRIN lenses to obtain efficient laser-fiber coupling and output collimation in a compact space. The Model F-925 is designed for bare fibers. Optimal coupling efficiency is achieved with ultra-fine 100-pitch X-Y adjustment screws allowing for precise fiber positioning. Axial Z motion is accomplished without rotation of the fiber by a knurled knob with a precision 80 TPI thread. Two couplers can be used together for efficient fiber-to-fiber coupling. This makes it easy to insert a breadboard or prototype optical system into existing fiber optic equipment. An instruction sheet provides helpful advice on aligning the coupler with an external source or a second coupler. GRIN lenses and bare fiber chucks are sold separately. The couplers mount to Newport tables and breadboards via a single bolt.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number F-925
Product Name Optical Fiber Coupler, GRIN Lens, Bare Fibers
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro YZ, Pico X, 8-32, 1/4-20 - 9063-XYZ-PNN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XZ Linear Stage, Crossed-Roller, 0.5 in. Travel, 4-40, 8-32, 1/4-20 - 9066-XZ - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Manual Linear Stage, Crossed-Roller Bearings, 2.0 in. Travel, 1/4-20 - 436 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details
Vertical Linear Stage, Dovetail, 0.20 in. Travel, 1.57 x 1.57 in. Platform - DS40-Z - Newport MKS
Specs
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Device Type Dovetail Slide
View Details