Newport MKS Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.5 in., 2 Locking Allen-Keys HVM-05r

Description
The HVM-05r Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in. (8 mm) thick. HVM-05r is designed to hold 0.5 in. optics and is loaded from the rear. It is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05r can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.
Request a Quote
Description
The HVM-05r Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in. (8 mm) thick. HVM-05r is designed to hold 0.5 in. optics and is loaded from the rear. It is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05r can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.5 in., 2 Locking Allen-Keys - HVM-05r - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.5 in., 2 Locking Allen-Keys
HVM-05r
Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.5 in., 2 Locking Allen-Keys HVM-05r
The HVM-05r Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in. (8 mm) thick. HVM-05r is designed to hold 0.5 in. optics and is loaded from the rear. It is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05r can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.

The HVM-05r Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in. (8 mm) thick. HVM-05r is designed to hold 0.5 in. optics and is loaded from the rear. It is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05r can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-05r
Product Name Mirror Mount, Industrial, Vertical Drive, Rear Load, 0.5 in., 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, 0.5 in., Keying Pin Holes, 3 Hex Actuators - M05-X - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Top Plate, Fixed Height Platform, 6 x 10 in., 1/4-20 Thread, (12) 1/4-20 CLR. - 290-TP - Newport MKS
Specs
Mount Type Top Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Fiber Chuck Adaptor, 0.25 in., 1.0 in. Optic Mounts - UPA-FC - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details