Easily locate and analyze high power laser sources up to 10KW/cm2 in the infrared (IR) with this High Power Sensor Card. Converts IR radiation from 950-1150 nm and 1480 - 1650 nm to visible green light. Suitable for CW and pulsed lasers with a 23 x 23 mm Sensor Area. Typical applications include sensing and locating Excimer lasers, Gas lasers and ND:YAG lasers at fundamental and harmonic frequencies.
IR and UV Wavelength Coverage
These viewing cards contain a smart pigment coated sensor area that changes color when illuminated by mid-IR sources. This allows for the easy location of mid-IR beams and their focal point as well as the visualization of spatial mode patterns. Model F-IRC-HP converts IR radiation from 950-1150 nm and 1480-1650 nm to visible green, while the F-UVC-HP converts UV radiation from 190-390 nm laser to visible red light. Both the IR and UV cards are suitable for cw and pulsed lasers. The 23 x 23 mm active area is located at one end of the 25 x 100 mm anodized Aluminum card for both models. Typical applications include sensing and locating Excimer lasers, Gas lasers and tripled ND:YAG lasers.
High Power Ratings
With maximum CW power density ratings of up to >10 kW/cm2 and pulsed maximum power density ratings of up to >10 J/cm2, these sensor cards are ideal for sensing and locating excimer lasers, gas lasers, and tripled ND:YAG lasers.
Optical Charging Not Required
The cards are always ready to use with no optical charging required, making operation convenient and simple.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | F-IRC-HP |
| Product Name | IR Sensor Card, High Power, 950-1150 & 1480-1650 nm, 23 x 23 mm |
| Type | IR Sensor Card |