The 63976-200Q-OA is a complete QTH light source featuring the 63368 200 W QTH Lamp, with all components necessary to operate the lamp included. The 63966 Open Air Lamp Mount is an economical option to typical lamp housings that restrict the distance the lamp can be placed from the sample and require difficult and expensive swapping of condenser lens assemblies if different light output characteristics are required. Minimum light ripple from the lamp is a result of the highly precise, constant current supplied from the included OPS-Q250 power supply. For applications requiring intense visible to IR light with minimum UV emission and flexible lamp mounting orientations, the 63976-200Q-OA is a strong option. Please note that this source is non-calibrated, contact Newport for more information.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | 63976-200Q-OA |
| Product Name | QTH Light Source, 200 W, Open Air Mount, 250-2500 nm |
| Power | 200 watts |