The CC595S TE Controller/Laser Diode Mount Interconnect Cable is designed to interface between the ILX Lightwave® LDT-5940C and LDT-5900 series Precision Temperature Controllers and Laser Diode Mounting Fixtures. Twisted pair signal wires and braided shielding help minimize noise generation and reception by the cable, which means less noise in the lasers output. The cable is terminated on one end with a 25-pin male D-sub connector for easy connection to the temperature controller. The opposite end is terminated with a 9-pin female D-sub connector to allow attachment to any standard ILX Lightwave laser diode mounting fixture. Four-wire measurement of TEC voltage is possible with this cable.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CC595S |
| Product Name | Control Cable, TEC Controller to Mount, 5 Amp, DB25 Male to DB9 Female |