The CC501H Low Resistance, High Current TEC Interconnect Cable is a twisted pair cable with braided shielding to help minimize noise generation and reception. The CC501H cable uses larger gauge wire for increased current capacity and is terminated at one end for quick and easy connection to the ILX Lightwave® LDC-3926559 6A Temperature Controller Module. Tinned leads are provided on the cables opposite end to allow use with user-designed fixtures. A card is provided identifying the connector pinout and wire color configuration.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CC501H |
| Product Name | Cable, TEC Controller to Bare Wire, 6 Amp, DB15 Male |