Newport MKS Kinematic Base, Magnetic, 3 inch Square BK-3A

Description
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-3A kinematic base has a 3.0 x 3.0 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-3A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Bolt Down Anywhere at Any Orientation The BK-3A kinematic bases feature a freely rotating disk insert with an eccentric clearance slot. Permiting 0.72 in. of translation which covers at least half the diagonal distance of standard 1.0 in. (25 mm) mounting hole grids, this patented mounting method allows an optical component to blot down anywhere and at any orientation on our optical tables and breadboards. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A
Request a Quote
Description
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-3A kinematic base has a 3.0 x 3.0 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-3A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Bolt Down Anywhere at Any Orientation The BK-3A kinematic bases feature a freely rotating disk insert with an eccentric clearance slot. Permiting 0.72 in. of translation which covers at least half the diagonal distance of standard 1.0 in. (25 mm) mounting hole grids, this patented mounting method allows an optical component to blot down anywhere and at any orientation on our optical tables and breadboards. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Base, Magnetic, 3 inch Square - BK-3A - Newport MKS
Irvine, CA, United States
Kinematic Base, Magnetic, 3 inch Square
BK-3A
Kinematic Base, Magnetic, 3 inch Square BK-3A
The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-3A kinematic base has a 3.0 x 3.0 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-3A-T is an extra top plate that may be ordered separately. Convenient Magnetic Coupling BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates. Four high-strength magnets in the BK-3A couple the plates together. Bolt Down Anywhere at Any Orientation The BK-3A kinematic bases feature a freely rotating disk insert with an eccentric clearance slot. Permiting 0.72 in. of translation which covers at least half the diagonal distance of standard 1.0 in. (25 mm) mounting hole grids, this patented mounting method allows an optical component to blot down anywhere and at any orientation on our optical tables and breadboards. Exceptional Repeatability Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. Top and Bottom Interfacing Surfaces of BK-2A

The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-3A kinematic base has a 3.0 x 3.0 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components with very high repeatability. These bases are especially timesaving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The BK-3A-T is an extra top plate that may be ordered separately.

Convenient Magnetic Coupling

BK-Series bases utilize four high-strength magnets to securely couple the top and bottom plates together. The magnetically-coupled plates are easy to release by simply tilting the mounted component. The edges are chamfered to reduce the risk of pinching your fingers when coupling the top and bottom plates.
Four high-strength magnets in the BK-3A couple the plates together.

Bolt Down Anywhere at Any Orientation

The BK-3A kinematic bases feature a freely rotating disk insert with an eccentric clearance slot. Permiting 0.72 in. of translation which covers at least half the diagonal distance of standard 1.0 in. (25 mm) mounting hole grids, this patented mounting method allows an optical component to blot down anywhere and at any orientation on our optical tables and breadboards.


Exceptional Repeatability

Three polished steel balls in the bottom plate register with a hardened cone, groove, and flat in the top plate so the two plates relocate precisely every time. These bases are especially time-saving in setups where optical elements must frequently be interchanged, or when reference elements must occasionally be inserted in an optical path.
Top and Bottom Interfacing Surfaces of BK-2A

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BK-3A
Product Name Kinematic Base, Magnetic, 3 inch Square
Mount Type Kinematic Base
Unlock Full Specs
to access all available technical data

Similar Products

90 degree Angle Bracket, Adjustable, EQ120.03 - 338235 - Newport MKS
Specs
Mount Type 90° Adjustable Angle Bracket
View Details
M1 Prism Mount, 2 Knob Actuators - M1-PT - Newport MKS
Specs
Mount Type Mirror Mount; Prism Table
View Details
Rotary Mount, 1 inch Waveplates or Polarizers, M4 Thread - 9401-M - Newport MKS
Specs
Clear Aperture 20.6 mm (0.8110 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys - HVM-S1w - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6 to 6.5 mm (0.2362 to 0.2559 inch)
View Details