Newport MKS Kinematic Breadboard Adaptor Set, Fixed AKP-FX

Description
The AKP-FX Kinematic Breadboard Adaptor Set is designed extend the function of kinematic bases to SA2 series breadboards. These adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-FX Fixed Kinematic Breadboard Adaptor set have a captive locking screws that clamp the breadboard down to the bases. With the locks engaged, the breadboard cannot be moved or removed. The AKP-FX includes three top plates and three bottom plates. SA2 breadboards are sold separately.
Request a Quote
Description
The AKP-FX Kinematic Breadboard Adaptor Set is designed extend the function of kinematic bases to SA2 series breadboards. These adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-FX Fixed Kinematic Breadboard Adaptor set have a captive locking screws that clamp the breadboard down to the bases. With the locks engaged, the breadboard cannot be moved or removed. The AKP-FX includes three top plates and three bottom plates. SA2 breadboards are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Breadboard Adaptor Set, Fixed - AKP-FX - Newport MKS
Irvine, CA, United States
Kinematic Breadboard Adaptor Set, Fixed
AKP-FX
Kinematic Breadboard Adaptor Set, Fixed AKP-FX
The AKP-FX Kinematic Breadboard Adaptor Set is designed extend the function of kinematic bases to SA2 series breadboards. These adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-FX Fixed Kinematic Breadboard Adaptor set have a captive locking screws that clamp the breadboard down to the bases. With the locks engaged, the breadboard cannot be moved or removed. The AKP-FX includes three top plates and three bottom plates. SA2 breadboards are sold separately.

The AKP-FX Kinematic Breadboard Adaptor Set is designed extend the function of kinematic bases to SA2 series breadboards. These adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-FX Fixed Kinematic Breadboard Adaptor set have a captive locking screws that clamp the breadboard down to the bases. With the locks engaged, the breadboard cannot be moved or removed. The AKP-FX includes three top plates and three bottom plates. SA2 breadboards are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Breadboards
Product Number AKP-FX
Product Name Kinematic Breadboard Adaptor Set, Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 8 x 8 in., 1 in. 1/4-20 Grid - SA2-08X08 - Newport MKS
Specs
Style Imperial / English
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
Optical Breadboard, Modal Damped, Microlocks, 12 x 36 in., 4.3 in., 1/4-20 - PG-13-4-ML - Newport MKS
Specs
Style Imperial / English
Features Ferromagnetic
Length 36 inch (914 mm)
View Details
Optical Breadboard, Modal Damped, Microlocks, 12 x 24 in., 4.3 in., 1/4-20 - PG-12-4-ML - Newport MKS
Specs
Style Imperial / English
Features Ferromagnetic
Length 24 inch (610 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 750 x 1500 x 110 mm, M6 - M-SG-30x60-4 - Newport MKS
Specs
Style Metric
Features Ferromagnetic
Length 59.06 inch (1500 mm)
View Details