Newport MKS Optical Breadboard, Modal Damped, Microlocks, 12 x 36 in., 4.3 in., 1/4-20 PG-13-4-ML

Description
The PG-13-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 1 ft. width, a 3 ft. length, and is 4.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote
Description
The PG-13-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 1 ft. width, a 3 ft. length, and is 4.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Modal Damped, Microlocks, 12 x 36 in., 4.3 in., 1/4-20 - PG-13-4-ML - Newport MKS
Irvine, CA, United States
Optical Breadboard, Modal Damped, Microlocks, 12 x 36 in., 4.3 in., 1/4-20
PG-13-4-ML
Optical Breadboard, Modal Damped, Microlocks, 12 x 36 in., 4.3 in., 1/4-20 PG-13-4-ML
The PG-13-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 1 ft. width, a 3 ft. length, and is 4.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

The PG-13-4-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 1 ft. width, a 3 ft. length, and is 4.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number PG-13-4-ML
Product Name Optical Breadboard, Modal Damped, Microlocks, 12 x 36 in., 4.3 in., 1/4-20
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, No Tuned Damping, 1200 x 6000 mm, 457 mm Thick, M6 - M-RPR-420-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 300 x 900 mm, 25 mm M6 Grid - M-SA2-13 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Length 35.43 inch (900 mm)
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 750 x 900 x 110 mm, M6 - M-SG-30x36-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 24 x 24 in., 4.3 in. Thick, 1/4-20 - PG-22-4 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details