Newport MKS Kinematic Breadboard Adaptor Set, Adjustable AKP-AJ

Description
The AKP-AJ Kinematic Breadboard Adapter Set is designed to extend the function of kinematic bases to SA2 series breadboards. Unlike the AKP-FX fixed adaptors, these adaptors include 100-TPI adjustment screws to provide fine angular adjustment and height of the breadboard. The adjustment screws have position locks to preserve the final alignment of the breadboard. (Note these adjustment screw locks do not lock the breadboard to the bases as do the AKP-FX Fixed Kinematic Breadboard Adaptors). The adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-AJ includes three top plates and three bottom plates. SA2 breadboards are sold separately.
Request a Quote
Description
The AKP-AJ Kinematic Breadboard Adapter Set is designed to extend the function of kinematic bases to SA2 series breadboards. Unlike the AKP-FX fixed adaptors, these adaptors include 100-TPI adjustment screws to provide fine angular adjustment and height of the breadboard. The adjustment screws have position locks to preserve the final alignment of the breadboard. (Note these adjustment screw locks do not lock the breadboard to the bases as do the AKP-FX Fixed Kinematic Breadboard Adaptors). The adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-AJ includes three top plates and three bottom plates. SA2 breadboards are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Breadboard Adaptor Set, Adjustable - AKP-AJ - Newport MKS
Irvine, CA, United States
Kinematic Breadboard Adaptor Set, Adjustable
AKP-AJ
Kinematic Breadboard Adaptor Set, Adjustable AKP-AJ
The AKP-AJ Kinematic Breadboard Adapter Set is designed to extend the function of kinematic bases to SA2 series breadboards. Unlike the AKP-FX fixed adaptors, these adaptors include 100-TPI adjustment screws to provide fine angular adjustment and height of the breadboard. The adjustment screws have position locks to preserve the final alignment of the breadboard. (Note these adjustment screw locks do not lock the breadboard to the bases as do the AKP-FX Fixed Kinematic Breadboard Adaptors). The adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-AJ includes three top plates and three bottom plates. SA2 breadboards are sold separately.

The AKP-AJ Kinematic Breadboard Adapter Set is designed to extend the function of kinematic bases to SA2 series breadboards. Unlike the AKP-FX fixed adaptors, these adaptors include 100-TPI adjustment screws to provide fine angular adjustment and height of the breadboard. The adjustment screws have position locks to preserve the final alignment of the breadboard. (Note these adjustment screw locks do not lock the breadboard to the bases as do the AKP-FX Fixed Kinematic Breadboard Adaptors). The adaptors mount directly to SA2 series breadboards either on the top side or bottom side of the breadboard. Top-side mounting provides the lowest surface height but leaves less mounting area on the breadboard. Bottom-side mounting provides the most mounting surface area on the breadboard but increases the surface height. The AKP-AJ includes three top plates and three bottom plates. SA2 breadboards are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Breadboards
Product Number AKP-AJ
Product Name Kinematic Breadboard Adaptor Set, Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Honeycomb Optical Breadboard, 4.8 mm Skin, 30 x 30 x 4.3 in., 1/4-20 - SG-30x30-4 - Newport MKS
Specs
Style Imperial / English
Features Ferromagnetic
Length 30 inch (762 mm)
View Details
New Lightweight Optical Breadboard, Extruded Core, 30 x 48 x 2.3 in., 1/4-20 Threads - LW-3048-2 - Newport MKS
Specs
Style Imperial / English
Features Ferromagnetic
Length 48 inch (1219 mm)
View Details
Optical Breadboard, Modal Damped, 24 x 48 in., 4.3 in. Thick, 1/4-20 - PG-24-4 - Newport MKS
Specs
Style Imperial / English
Features Ferromagnetic
Length 48 inch (1219 mm)
View Details
Optical Breadboard Plate, Solid Aluminum, 24 x 24 in., 1/4-20, Double Density - SA2-22-D - Newport MKS
Specs
Style Imperial / English
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details