Newport MKS Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, 1/4-20 SA2-FT-70

Description
The SA2-FT-70 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The SA2-FT-70 mounts are sold individually and supplied with a 1/4-20 thread for easy mounting. They have a load capacity (per mount) 17.6 to 26.6 lbs. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.
Request a Quote
Description
The SA2-FT-70 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The SA2-FT-70 mounts are sold individually and supplied with a 1/4-20 thread for easy mounting. They have a load capacity (per mount) 17.6 to 26.6 lbs. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, 1/4-20 - SA2-FT-70 - Newport MKS
Irvine, CA, United States
Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, 1/4-20
SA2-FT-70
Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, 1/4-20 SA2-FT-70
The SA2-FT-70 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The SA2-FT-70 mounts are sold individually and supplied with a 1/4-20 thread for easy mounting. They have a load capacity (per mount) 17.6 to 26.6 lbs. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.

The SA2-FT-70 Sorbothane Vibration Isolation Mounting Foot is ideal for isolating a small breadboard from a standard workbench. They can also be used to isolate noisy equipment from the optical table or breadboard surface. The SA2-FT-70 mounts are sold individually and supplied with a 1/4-20 thread for easy mounting. They have a load capacity (per mount) 17.6 to 26.6 lbs. For heavier loads simply add more mounts. For optimum isolation use the mounts at as close to the maximum load as possible.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number SA2-FT-70
Product Name Vibration Isolation Mounting Foot, Sorbothane, 70 Durometer, 1/4-20
Type Optical Breadboard; Optical Table
Unlock Full Specs
to access all available technical data

Similar Products

Optical Breadboard Plate, Solid Aluminum, 12 x 36 in., 1 in. 1/4-20 Grid - SA2-13 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 36 inch (914 mm)
View Details
Optical Table, 2 Tunable Dampers, 1500 x 3000 mm, 610 mm Thick, M6 - M-RS2000-510-24 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard, Modal Damped, 12 x 36 in., 2.3 in. Thick, 1/4-20 - PG-13-2 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 900 x 3000 mm, 457 mm Thick, M6 - M-RS4000-310-18 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details