Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTICAL BREADBOARDS
NEWPORT MKS
8673 -- ADJUSTMENT TOOL, MICROLOCK
Newport MKS
Adjustment Tool, Microlock
8673
Description
The 8673 Adjustment Tool is used with microlocks.
Newport MKS
Done
Request a Quote
Email Supplier
Description
The 8673 Adjustment Tool is used with microlocks.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Newport MKS
Irvine, CA, United States
Adjustment Tool, Microlock
8673
Adjustment Tool, Microlock
8673
The 8673 Adjustment Tool is used with microlocks.
The 8673 Adjustment Tool is used with microlocks.
Supplier's Site
Technical Specifications
Newport MKS
Product Category
Optical Breadboards
Product Number
8673
Product Name
Adjustment Tool, Microlock
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Optical Breadboard, Double Density, 4.8 mm Skin, 36 x 60 x 4.3 in., 1/4-20
SGD-35-4
Specs
Style
Imperial / English
Features
Ferromagnetic
Length
60 inch (1524 mm)
View Details
Newport MKS
Optical Breadboard Plate, Solid Aluminum, 18 x 18 in., 1 in. 1/4-20 Grid
SA2-18X18
Specs
Style
Imperial / English
Length
18 inch (457 mm)
Width
18 inch (457 mm)
View Details
Newport MKS
Honeycomb Optical Breadboard, 4.8 mm Skin, 24 x 60 x 2.3 in., 1/4-20
SG-25-2
Specs
Style
Imperial / English
Features
Ferromagnetic
Length
60 inch (1524 mm)
View Details
Newport MKS
Optical Breadboard Plate, Solid Aluminum, 600 x 900 mm, 25 mm M6 Grid
M-SA2-23
Specs
Style
Metric
Length
35.43 inch (900 mm)
Width
23.62 inch (600 mm)
View Details