Newport MKS Optical Breadboard, Modal Damped, Microlocks, 36 x 36 in., 2.3 in., 1/4-20 PG-33-2-ML

Description
The PG-33-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 3 ft. width, a 3 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote
Description
The PG-33-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 3 ft. width, a 3 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Breadboard, Modal Damped, Microlocks, 36 x 36 in., 2.3 in., 1/4-20 - PG-33-2-ML - Newport MKS
Irvine, CA, United States
Optical Breadboard, Modal Damped, Microlocks, 36 x 36 in., 2.3 in., 1/4-20
PG-33-2-ML
Optical Breadboard, Modal Damped, Microlocks, 36 x 36 in., 2.3 in., 1/4-20 PG-33-2-ML
The PG-33-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 3 ft. width, a 3 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

The PG-33-2-ML Precision Grade Modal Damped Honeycomb Core Optical Breadboard has a 3 ft. width, a 3 ft. length, and is 2.3 in. thick with 1/4-20 holes on 1 in. grid. It features Newport designed microlocks that allow users to bolt the breadboard in a most rigid way to another structure. The PG Series provides rock-solid stability and rigidity to support demanding research applications. It demonstrates an outstanding surface flatness of ±0.004 in. over 2 ft.2. The PG Breadboard also offers a 3/16 in. ferromagnetic steel mounting surface, patented modal damping, sealed holes, steel honeycomb core, and self-damping side panels.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Tables
Product Number PG-33-2-ML
Product Name Optical Breadboard, Modal Damped, Microlocks, 36 x 36 in., 2.3 in., 1/4-20
Type Optical Breadboard; Optical Table
Style Imperial / English
Features Ferromagnetic
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Table, 2 Tunable Dampers, 900 x 1800 mm, 305 mm Thick, M6 - M-RS2000-36-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Table, 6 Tunable Dampers, 1500 x 1800 mm, 305 mm Thick, M6 - M-RS4000-56-12 - Newport MKS
Specs
Type Optical Table
Style Metric
Features Ferromagnetic
View Details
Honeycomb Optical Breadboard, 4.8 mm Skin, 900 x 1500 x 59 mm, Microlocks,M6 - M-SG-35-2-ML - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Metric
Features Ferromagnetic
View Details
Optical Breadboard Plate, Solid Aluminum, 24 x 48 in., 1 in. 1/4-20 Grid - SA2-24 - Newport MKS
Specs
Type Optical Breadboard; Optical Table
Style Imperial / English
Length 48 inch (1219 mm)
View Details