The 819M-DAT Detector Adaptor is designed to facilitate the attachment of Newport's 818, 918, or 918D Series photodiode detectors to the 1 inch port of 819C and 819D Series integrating spheres. It features a white diffuse barium sulfate coating on the interior, which enhances signal throughput while minimizing exposure of the detector's aluminum surface to the sphere. The adaptor is straightforward to use, requiring the user to screw it onto the detector and then mount the assembly onto the port. This model is compatible with all Newport detectors, making it a versatile choice for integrating sphere applications.
The 819M-DAT Detector Adaptor is used to attach an 818, 918, or 918D Series detector to the 1 inch port of an 819C/D Series integrating sphere. Inside has white diffuse barium sulfate coating. The small aperture limits exposure of the detector's aluminum surface to the sphere, while maximizing the signal throughput. Screw the adapter on the detector and then mount the assembly on the port.This model is compatible with all of Newport's detectors.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 819M-DAT |
| Product Name | Photodiode Sensor Adaptor, 818 & 918D Sensors, 1.0 in. Port, 819C and 819D Spheres |