Newport MKS VIS Dielectric Mirror, 2.0 in. Diameter, 450-700 nm 5121

Description
The 5121 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 2.0 inch (50.8 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.
Request a Quote
Description
The 5121 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 2.0 inch (50.8 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VIS Dielectric Mirror, 2.0 in. Diameter, 450-700 nm - 5121 - Newport MKS
Irvine, CA, United States
VIS Dielectric Mirror, 2.0 in. Diameter, 450-700 nm
5121
VIS Dielectric Mirror, 2.0 in. Diameter, 450-700 nm 5121
The 5121 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 2.0 inch (50.8 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.

The 5121 VIS Dielectric Mirror is designed for use with most gas lasers and dye lasers. This 2.0 inch (50.8 mm) diameter mirror has more than 99% reflectivity for 450 to 700 nm visible laser light of any polarization with any angle of incidence from 0° to 45°.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5121
Product Name VIS Dielectric Mirror, 2.0 in. Diameter, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Ultrafast Chirped Mirror, 25.0 mm, 700-900 nm - 10Q20UF.40 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25 mm (0.9843 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Concave Mirror, Femtosecond Optimized, 1500 mm FL, 25.4 mm, 600-1000 nm - 10BV300EAG.1 - Newport MKS
Specs
Focal Length 1500 mm (59.06 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Metal Retroreflector, Replicated, 63.5 mm OD, 30 arc sec RBA - 50394-2530 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 63.5 mm (2.5 inch)
Mirror Shape Hollow Retroreflector
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 1064 & 532 nm, S2 Polished - 10QM20HDM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details