The 370-RC Rack-and-Pinion Rod Clamp incorporates independent clamping and a rack-and-pinion positioning mechanism for more precise vertical adjustment. This approach limits the rotation of the clamp to ±0.5°. For 360° of rotation, use the Model 30 Rotary Adaptor. The 370-RC clamp is compatible with Models 70, 71, 72 and 75 rods. The 370-RC rod clamp incorporates a novel locking peg mechanism allowing components to be attached in a variety of angular orientations. The peg mechanism also allows components to be detached and re-attached quickly and easily. The clamp features an array of clearance and 1/4-20 tapped holes for flexibility in attaching and orienting a variety of accessories.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 370-RC |
| Product Name | Post Clamp, 1.5 in. Diameter Gear Rack Posts, 1/4-20 Thread |