Newport MKS Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S., with Screen 100996303

Description
The 100996303Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring, 304 stainless steel construction for chemical resistance, and includes a screen. These centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote
Description
The 100996303Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring, 304 stainless steel construction for chemical resistance, and includes a screen. These centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S., with Screen - 100996303 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S., with Screen
100996303
Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S., with Screen 100996303
The 100996303Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring, 304 stainless steel construction for chemical resistance, and includes a screen. These centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

The 100996303Centering Ring Assembly is designed for NW100 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring, 304 stainless steel construction for chemical resistance, and includes a screen. These centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100996303
Product Name Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, 304 S.S., with Screen
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, Buttweld, 0.75 inch O.D., 304 Stainless Steel - 10023T075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 2.5 in. O.D., 304 Stainless Steel - 1002345WT250 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW40 Size Flange to 0.5 inch Female VCR Fitting - 100319225 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Weld Stub Flange, NW16, 0.5 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310301 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details