Newport MKS Wing Nut Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum 100312903

Description
The 100312903 Wing Nut Flange Clamp is designed for NW25 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW20 ISO-KF flanges which share the same flange dimensions as NW25 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312903 Wing Nut Flange Clamp is designed for NW25 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW20 ISO-KF flanges which share the same flange dimensions as NW25 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wing Nut Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum - 100312903 - Newport MKS
Irvine, CA, United States
Wing Nut Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum
100312903
Wing Nut Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum 100312903
The 100312903 Wing Nut Flange Clamp is designed for NW25 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW20 ISO-KF flanges which share the same flange dimensions as NW25 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312903 Wing Nut Flange Clamp is designed for NW25 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW20 ISO-KF flanges which share the same flange dimensions as NW25 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312903
Product Name Wing Nut Flange Clamp, NW25 Size ISO-KF Vacuum Flange, Aluminum
Component Type Clamp; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Blank Weld Stub Flange, ISO-KF Size NW16, 0.75 inch Length, Aluminum - 100311101 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
45 Degree Elbow Fitting, Buttweld, 2.5 inch O.D., 304 Stainless Steel - 1002345250 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315903 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, Aluminum - 100760608 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details