Newport Electronics, Inc. Sensor, Thermocouple, 10Ft; Thermocouple Type Newport Electronics XCIB-K-1-2-10/N

Description
SENSOR, THERMOCOUPLE, 10FT; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:-; Lead Length:10ft RoHS Compliant: Yes
Datasheet
Description
SENSOR, THERMOCOUPLE, 10FT; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:-; Lead Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Thermocouple, 10Ft; Thermocouple Type Newport Electronics - 04X9794 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Thermocouple, 10Ft; Thermocouple Type Newport Electronics
04X9794
Sensor, Thermocouple, 10Ft; Thermocouple Type Newport Electronics 04X9794
SENSOR, THERMOCOUPLE, 10FT; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:-; Lead Length:10ft RoHS Compliant: Yes

SENSOR, THERMOCOUPLE, 10FT; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:980°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:-; Lead Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 04X9794
Product Name Sensor, Thermocouple, 10Ft; Thermocouple Type Newport Electronics
Sensed Temperature ? to 1796 F (? to 980 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Cooling water tube thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 inch (1.5 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details