Newport Electronics, Inc. Shielded Cable, Multi Conductor, 100 Ft; Thermocouple Wire Type Newport Electronics TX4-100/N

Description
SHIELDED CABLE, MULTI CONDUCTOR, 100 FT; Thermocouple Wire Type:-; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; Length:100ft RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE, MULTI CONDUCTOR, 100 FT; Thermocouple Wire Type:-; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, Multi Conductor, 100 Ft; Thermocouple Wire Type Newport Electronics - 78T1238 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, Multi Conductor, 100 Ft; Thermocouple Wire Type Newport Electronics
78T1238
Shielded Cable, Multi Conductor, 100 Ft; Thermocouple Wire Type Newport Electronics 78T1238
SHIELDED CABLE, MULTI CONDUCTOR, 100 FT; Thermocouple Wire Type:-; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; Length:100ft RoHS Compliant: Yes

SHIELDED CABLE, MULTI CONDUCTOR, 100 FT; Thermocouple Wire Type:-; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:-; Wire Gauge:-; Conductor Area CSA:-; Product Range:-; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 78T1238
Product Name Shielded Cable, Multi Conductor, 100 Ft; Thermocouple Wire Type Newport Electronics
Length 1200 inch (30480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details