SENSOR CABLE, 2FT; Connector Type A:SMPW Plug; Connector Type B:SMPW Receptacle; No. of Positions:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Product Range:-; Connector Type A:SMPW Plug RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80X2880 |
| Product Name | Sensor Cable, 2Ft; Connector Type A Newport Electronics |
| Cable Length | 2 ft (6.1 dm) |