Newport Electronics, Inc. Display/programmer, 6Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics RD6/N

Description
DISPLAY/PROGRAMMER, 6DIGIT, 10-36VDC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:
Description
DISPLAY/PROGRAMMER, 6DIGIT, 10-36VDC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Newport Electronics RD6 is a 6-digit remote display designed for use with various meters and controllers. It operates within a voltage range of 10 to 36 Vdc and features large, bright 21 mm (0.83") 9-segment LEDs that can change color to indicate alarms. The display supports serial communication via RS232 and RS485 interfaces, which can be configured through front-panel buttons. It can be mounted in a 1/8 DIN panel cutout or surface mounted using the included base. The device is rated NEMA 4 (IP65) for protection against dust and water, making it suitable for various environments. The operating temperature range is 0 to 50°C (32 to 122°F), and it has a power consumption of 2 W. The RD6 is compatible with a universal power adapter for flexibility in power supply options.

Datasheet Summary
Powered by GS/AI

The Newport Electronics RD6 is a 6-digit remote display designed for use with various meters and controllers. It operates within a voltage range of 10 to 36 Vdc and features large, bright 21 mm (0.83") 9-segment LEDs that can change color to indicate alarms. The display supports serial communication via RS232 and RS485 interfaces, which can be configured through front-panel buttons. It can be mounted in a 1/8 DIN panel cutout or surface mounted using the included base. The device is rated NEMA 4 (IP65) for protection against dust and water, making it suitable for various environments. The operating temperature range is 0 to 50°C (32 to 122°F), and it has a power consumption of 2 W. The RD6 is compatible with a universal power adapter for flexibility in power supply options.

Suppliers

Company
Product
Description
Supplier Links
Display/programmer, 6Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics - 07J1700 - Newark, An Avnet Company
Chicago, IL, United States
Display/programmer, 6Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics
07J1700
Display/programmer, 6Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics 07J1700
DISPLAY/PROGRAMMER, 6DIGIT, 10-36VDC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:

DISPLAY/PROGRAMMER, 6DIGIT, 10-36VDC; No. of Digits / Alpha:6; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 07J1700
Product Name Display/programmer, 6Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers