Newport Electronics, Inc. Display/programmer, 4Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics RD4/N

Description
DISPLAY/PROGRAMMER, 4DIGIT, 10-36VDC; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:
Datasheet
Description
DISPLAY/PROGRAMMER, 4DIGIT, 10-36VDC; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display/programmer, 4Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics - 24C8277 - Newark, An Avnet Company
Chicago, IL, United States
Display/programmer, 4Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics
24C8277
Display/programmer, 4Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics 24C8277
DISPLAY/PROGRAMMER, 4DIGIT, 10-36VDC; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:

DISPLAY/PROGRAMMER, 4DIGIT, 10-36VDC; No. of Digits / Alpha:4; Meter Function:-; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Supply Voltage Max:36VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 24C8277
Product Name Display/programmer, 4Digit, 10-36Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details