Newport Electronics, Inc. Process Meter; No. Of Digits / Alpha Newport Electronics Q2040-P

Description
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current / DC Voltage; Meter Range:-1mA to +1mA / -50mA to +50mA / -0.5V to +0.5V / -20V to +20V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Product Range:
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current / DC Voltage; Meter Range:-1mA to +1mA / -50mA to +50mA / -0.5V to +0.5V / -20V to +20V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Newport Electronics - 02E6853 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Newport Electronics
02E6853
Process Meter; No. Of Digits / Alpha Newport Electronics 02E6853
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current / DC Voltage; Meter Range:-1mA to +1mA / -50mA to +50mA / -0.5V to +0.5V / -20V to +20V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Product Range:

PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current / DC Voltage; Meter Range:-1mA to +1mA / -50mA to +50mA / -0.5V to +0.5V / -20V to +20V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 02E6853
Product Name Process Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details