Newport Electronics, Inc. Dc Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics Q2001-AVR3

Description
DC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 200mVDC to ± 200VDC, ± 100mVDC to ± 100VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm
Datasheet
Description
DC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 200mVDC to ± 200VDC, ± 100mVDC to ± 100VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics - 90B9561 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics
90B9561
Dc Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics 90B9561
DC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 200mVDC to ± 200VDC, ± 100mVDC to ± 100VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm

DC VOLTAGE METER, 3.5DIGIT, 102-132VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 200mVDC to ± 200VDC, ± 100mVDC to ± 100VDC; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90B9561
Product Name Dc Voltage Meter, 3.5Digit, 102-132Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Meters - 1920-2072-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details