Newport Electronics, Inc. Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics Q2000DCR7-6

Description
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet
Description
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics - 89F1826 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics
89F1826
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics 89F1826
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1826
Product Name Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details