Newport Electronics, Inc. Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics Q2000-DCR7-3

Description
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet
Description
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics - 89F1823 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics
89F1823
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics 89F1823
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1823
Product Name Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details