Newport Electronics, Inc. Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics Q2000-DCR7-1

Description
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet
Description
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics - 89F1835 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics
89F1835
Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics 89F1835
DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

DIGITAL PANEL METER CURRENT; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 89F1835
Product Name Digital Panel Meter Current; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details