Newport Electronics, Inc. Panel Meter, Dc Voltage, 120Vac; No. Of Digits / Alpha Newport Electronics Q2000-AVR4

Description
PANEL METER, DC VOLTAGE, 120VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet
Description
PANEL METER, DC VOLTAGE, 120VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Dc Voltage, 120Vac; No. Of Digits / Alpha Newport Electronics - 25C1485 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Voltage, 120Vac; No. Of Digits / Alpha Newport Electronics
25C1485
Panel Meter, Dc Voltage, 120Vac; No. Of Digits / Alpha Newport Electronics 25C1485
PANEL METER, DC VOLTAGE, 120VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

PANEL METER, DC VOLTAGE, 120VAC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:± 199.9V; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:102VAC; Supply Voltage Max:132VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 25C1485
Product Name Panel Meter, Dc Voltage, 120Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products