Newport Electronics, Inc. Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics PTDP8-DC

Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics - 48Y0723 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
48Y0723
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics 48Y0723
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48Y0723
Product Name Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - VAF36-DEMO - ODG (Origin Data Global)
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 559633 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details