Newport Electronics, Inc. Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics PTDP8-330-C24-EIP-DC

Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics - 48Y0730 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
48Y0730
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics 48Y0730
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48Y0730
Product Name Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details