Newport Electronics, Inc. Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics PTDP32-DC

Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes
Description
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics - 48Y0713 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
48Y0713
Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics 48Y0713
DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

DIGITAL PANEL METER, 0.024A, 12V-36VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Thermo Resistance, Voltage; Meter Range:0mA to 24mA, ± 100mVDC to ± 10VDC; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 48Y0713
Product Name Digital Panel Meter, 0.024A, 12V-36Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers