Newport Electronics, Inc. Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics P6411A

Description
PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC RoHS Compliant: No
Datasheet
Description
PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics - 29X6379 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics
29X6379
Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics 29X6379
PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC RoHS Compliant: No

PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifunction; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29X6379
Product Name Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers