Newport Electronics, Inc. Rate/totalizer/frequency Meter, 9.5-32V; No. Of Digits / Alpha Newport Electronics P6401A

Description
RATE/TOTALIZER/FREQU ENCY METER, 9.5-32V; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC
Datasheet
Description
RATE/TOTALIZER/FREQU ENCY METER, 9.5-32V; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate/totalizer/frequency Meter, 9.5-32V; No. Of Digits / Alpha Newport Electronics - 12C8712 - Newark, An Avnet Company
Chicago, IL, United States
Rate/totalizer/frequency Meter, 9.5-32V; No. Of Digits / Alpha Newport Electronics
12C8712
Rate/totalizer/frequency Meter, 9.5-32V; No. Of Digits / Alpha Newport Electronics 12C8712
RATE/TOTALIZER/FREQU ENCY METER, 9.5-32V; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC

RATE/TOTALIZER/FREQUENCY METER, 9.5-32V; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 12C8712
Product Name Rate/totalizer/frequency Meter, 9.5-32V; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers