Newport Electronics, Inc. Frequency Meter, 6 Digit, 230Vac; No. Of Digits / Alpha Newport Electronics P6100A

Description
FREQUENCY METER, 6 DIGIT, 230VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: No
Description
FREQUENCY METER, 6 DIGIT, 230VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter, 6 Digit, 230Vac; No. Of Digits / Alpha Newport Electronics - 71P7646 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter, 6 Digit, 230Vac; No. Of Digits / Alpha Newport Electronics
71P7646
Frequency Meter, 6 Digit, 230Vac; No. Of Digits / Alpha Newport Electronics 71P7646
FREQUENCY METER, 6 DIGIT, 230VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: No

FREQUENCY METER, 6 DIGIT, 230VAC; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:207VAC; Supply Voltage Max:253VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:-; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 71P7646
Product Name Frequency Meter, 6 Digit, 230Vac; No. Of Digits / Alpha Newport Electronics
Digit Height 0.5591 inches (14.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details