Newport Electronics, Inc. Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics P5400

Description
PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC; Product Range:- RoHS Compliant: No
Datasheet
Description
PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics - 29X6378 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics
29X6378
Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics 29X6378
PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC; Product Range:- RoHS Compliant: No

PANEL METER, 9.5-32VDC; No. of Digits / Alpha:6; Meter Function:Multifunction; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:9.5VDC; Supply Voltage Max:32VDC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29X6378
Product Name Panel Meter, 9.5-32Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details