Newport Electronics, Inc. Panel Meter; Supply Voltage Min Newport Electronics P5021

Description
PANEL METER; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Panel Cutout Diameter:
Datasheet
Description
PANEL METER; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Panel Cutout Diameter:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter; Supply Voltage Min Newport Electronics - 12K5588 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter; Supply Voltage Min Newport Electronics
12K5588
Panel Meter; Supply Voltage Min Newport Electronics 12K5588
PANEL METER; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Panel Cutout Diameter:

PANEL METER; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Backlighting Colour:-; No. of Digits / Alpha:6; Display Size:-; Screen Size:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Panel Cutout Diameter:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 12K5588
Product Name Panel Meter; Supply Voltage Min Newport Electronics
Number of Characters 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 1497-XDMDK76A-A-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details