Newport Electronics, Inc. Controller, Temperature, 240Vac; Thermocouple Type Newport Electronics ITH-I8DH23-2

Description
CONTROLLER, TEMPERATURE, 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:250V; Output Voltage Min:120V; Product Range:- RoHS Compliant: No
Datasheet
Description
CONTROLLER, TEMPERATURE, 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:250V; Output Voltage Min:120V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Temperature, 240Vac; Thermocouple Type Newport Electronics - 29X6369 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Temperature, 240Vac; Thermocouple Type Newport Electronics
29X6369
Controller, Temperature, 240Vac; Thermocouple Type Newport Electronics 29X6369
CONTROLLER, TEMPERATURE, 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:250V; Output Voltage Min:120V; Product Range:- RoHS Compliant: No

CONTROLLER, TEMPERATURE, 240VAC; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:250V; Output Voltage Min:120V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 29X6369
Product Name Controller, Temperature, 240Vac; Thermocouple Type Newport Electronics
Control Signal Analog Voltage Output
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Module type temperature controller -  - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details