Newport Electronics, Inc. 1/16 Din Controller, Temperature/humidity, Relay/lan/serial O/p; Thermocouple Type Newport Electronics ITH-I16D33-5-C4EI

Description
1/16 DIN CONTROLLER, TEMPERATURE/HUMIDITY , RELAY/LAN/SERIAL O/P; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:265VAC; Output Voltage Min:10VDC RoHS Compliant: No
Datasheet
Description
1/16 DIN CONTROLLER, TEMPERATURE/HUMIDITY , RELAY/LAN/SERIAL O/P; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:265VAC; Output Voltage Min:10VDC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/16 Din Controller, Temperature/humidity, Relay/lan/serial O/p; Thermocouple Type Newport Electronics - 05R6292 - Newark, An Avnet Company
Chicago, IL, United States
1/16 Din Controller, Temperature/humidity, Relay/lan/serial O/p; Thermocouple Type Newport Electronics
05R6292
1/16 Din Controller, Temperature/humidity, Relay/lan/serial O/p; Thermocouple Type Newport Electronics 05R6292
1/16 DIN CONTROLLER, TEMPERATURE/HUMIDITY , RELAY/LAN/SERIAL O/P; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:265VAC; Output Voltage Min:10VDC RoHS Compliant: No

1/16 DIN CONTROLLER, TEMPERATURE/HUMIDITY, RELAY/LAN/SERIAL O/P; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°F; Output Voltage Max:265VAC; Output Voltage Min:10VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 05R6292
Product Name 1/16 Din Controller, Temperature/humidity, Relay/lan/serial O/p; Thermocouple Type Newport Electronics
Controller Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Z series Microcontroller X (Socket type) - PXR4 - Fuji Electric Corp. of America
Specs
Interface Digital Front Panel
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details