Newport Electronics, Inc. Strain/process Control, 12-36Vdc/24Vac; No. Of Digits / Alpha Newport Electronics IS833-EIT-DC

Description
STRAIN/PROCESS CONTROL, 12-36VDC/24VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet
Description
STRAIN/PROCESS CONTROL, 12-36VDC/24VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain/process Control, 12-36Vdc/24Vac; No. Of Digits / Alpha Newport Electronics - 04X5566 - Newark, An Avnet Company
Chicago, IL, United States
Strain/process Control, 12-36Vdc/24Vac; No. Of Digits / Alpha Newport Electronics
04X5566
Strain/process Control, 12-36Vdc/24Vac; No. Of Digits / Alpha Newport Electronics 04X5566
STRAIN/PROCESS CONTROL, 12-36VDC/24VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

STRAIN/PROCESS CONTROL, 12-36VDC/24VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mA to 20mA / 0V to 10V; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 04X5566
Product Name Strain/process Control, 12-36Vdc/24Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Rate, Totalizer with Functions A+B, A-B, AxB, A/B, A/B-1 Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details