Newport Electronics, Inc. Strain Pid Controller, 90-240Vac; No. Of Digits / Alpha Newport Electronics IS800

Description
STRAIN PID CONTROLLER, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN PID CONTROLLER, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Pid Controller, 90-240Vac; No. Of Digits / Alpha Newport Electronics - 29X6367 - Newark, An Avnet Company
Chicago, IL, United States
Strain Pid Controller, 90-240Vac; No. Of Digits / Alpha Newport Electronics
29X6367
Strain Pid Controller, 90-240Vac; No. Of Digits / Alpha Newport Electronics 29X6367
STRAIN PID CONTROLLER, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes

STRAIN PID CONTROLLER, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29X6367
Product Name Strain Pid Controller, 90-240Vac; No. Of Digits / Alpha Newport Electronics
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details