Newport Electronics, Inc. Weigh Meter, 0-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics INFW-4000-DC3

Description
WEIGH METER, 0-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:
Datasheet
Description
WEIGH METER, 0-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weigh Meter, 0-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics - 29X6355 - Newark, An Avnet Company
Chicago, IL, United States
Weigh Meter, 0-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics
29X6355
Weigh Meter, 0-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics 29X6355
WEIGH METER, 0-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:

WEIGH METER, 0-5V, 10-32VDC; No. of Digits / Alpha:6; Meter Function:Strain Gauge / Process; Meter Range:0V to 5V; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29X6355
Product Name Weigh Meter, 0-5V, 10-32Vdc; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers