Newport Electronics, Inc. Led Display Panel; No. Of Digits / Alpha Newport Electronics INFU-0000-DC1

Description
LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No
Datasheet
Description
LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display Panel; No. Of Digits / Alpha Newport Electronics - 16F6465 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Panel; No. Of Digits / Alpha Newport Electronics
16F6465
Led Display Panel; No. Of Digits / Alpha Newport Electronics 16F6465
LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No

LED Display Panel; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 16F6465
Product Name Led Display Panel; No. Of Digits / Alpha Newport Electronics
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details