Newport Electronics, Inc. Digital Panel Meter, 6 Digit, Temp; No. Of Digits / Alpha Newport Electronics INFT-4100-TC

Description
DIGITAL PANEL METER, 6 DIGIT, TEMP; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:6ohm to 6kohm; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, 6 DIGIT, TEMP; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:6ohm to 6kohm; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 6 Digit, Temp; No. Of Digits / Alpha Newport Electronics - 29Y4454 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 6 Digit, Temp; No. Of Digits / Alpha Newport Electronics
29Y4454
Digital Panel Meter, 6 Digit, Temp; No. Of Digits / Alpha Newport Electronics 29Y4454
DIGITAL PANEL METER, 6 DIGIT, TEMP; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:6ohm to 6kohm; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: No

DIGITAL PANEL METER, 6 DIGIT, TEMP; No. of Digits / Alpha:6; Meter Function:Temperature; Meter Range:6ohm to 6kohm; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:10VDC; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 29Y4454
Product Name Digital Panel Meter, 6 Digit, Temp; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details