Newport Electronics, Inc. Temperature Meter; No. Of Digits / Alpha Newport Electronics INFT-0000-RTD2F

Description
TEMPERATURE METER; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-328°F to +1652°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No
Description
TEMPERATURE METER; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-328°F to +1652°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Newport Electronics - 84F869 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Newport Electronics
84F869
Temperature Meter; No. Of Digits / Alpha Newport Electronics 84F869
TEMPERATURE METER; No. of Digits / Alpha:6; Meter Function:Temperature ; Meter Range:-328°F to +1652°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

TEMPERATURE METER; No. of Digits / Alpha:6; Meter Function:Temperature; Meter Range:-328°F to +1652°F; Digit Height:13.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84F869
Product Name Temperature Meter; No. Of Digits / Alpha Newport Electronics
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 1718477 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details